ROHM Semiconductor GmbH Thick Film Low Ohmic Chip Resistors For Current Detection UCR18EVHJS

Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Datasheet
Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR18EVHJS - ROHM Semiconductor GmbH
Willich, Germany
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR18EVHJS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR18EVHJS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR18EVHJS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR18EVHJS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR18EVHJS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number UCR18EVHJS UCR18EVHJS
Product Name Thick Film Low Ohmic Chip Resistors For Current Detection Thick Film Low Ohmic Chip Resistors For Current Detection
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); UCR18
Resistance Range 0.0110 to 0.0910 ohms 0.0110 to 0.0910 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3832FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers