RES 0.033 OHM 1% 1/2W 1206 Product overview: UCR18EVHFSR033 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR18EVHFSR033 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1339775-UCR18EVHFSR0
Category: Resistors - Chip Resistor - Surface Mount
Series: UCR
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Rohm Semiconductor
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
RES 0.033 OHM 1% 1/2W 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-UCR18EVHFSR033 | 1339775-UCR18EVHFSR033 | RHM1313TR-ND | UCR18EVHFSR033 |
| Product Name | 0.033 OHM 2W Resistor | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms |
| Temperature Coefficient | 0.0 ±ppm/°C | 0.0 to 200 ±ppm/°C | 200 ±ppm/°C | 0.0 ±ppm/°C |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |