ROHM Semiconductor GmbH Thick Film Low Ohmic Chip Resistors For Current Detection UCR18EVHFS

Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Request a Quote Datasheet
Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR18EVHFS - ROHM Semiconductor GmbH
Willich, Germany
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR18EVHFS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR18EVHFS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR18EVHFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR18EVHFS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR18EVHFS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-UCR18EVHFSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR18EVHFSTR-ND
Chip Resistor - Surface Mount 846-UCR18EVHFSTR-ND
LOW OHMIC RES 1206, 1% < .1 OHM

LOW OHMIC RES 1206, 1% < .1 OHM

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number UCR18EVHFS UCR18EVHFS 846-UCR18EVHFSTR-ND
Product Name Thick Film Low Ohmic Chip Resistors For Current Detection Thick Film Low Ohmic Chip Resistors For Current Detection Chip Resistor - Surface Mount
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); UCR18
Resistance Range 0.0110 to 0.0910 ohms 0.0110 to 0.0910 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details