ROHM Semiconductor GmbH Thick Film Low Ohmic Chip Resistors For Current Detection UCR10EVHFL

Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Request a Quote Datasheet
Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR10EVHFL - ROHM Semiconductor GmbH
Willich, Germany
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR10EVHFL
Thick Film Low Ohmic Chip Resistors For Current Detection UCR10EVHFL
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR10EVHFL - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR10EVHFL
Thick Film Low Ohmic Chip Resistors For Current Detection UCR10EVHFL
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 846-UCR10EVHFLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR10EVHFLDKR-ND
Chip Resistor - Surface Mount 846-UCR10EVHFLDKR-ND
LOW OHMIC RES 0805, 1% < 1 OHM

LOW OHMIC RES 0805, 1% < 1 OHM

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number UCR10EVHFL UCR10EVHFL 846-UCR10EVHFLDKR-ND
Product Name Thick Film Low Ohmic Chip Resistors For Current Detection Thick Film Low Ohmic Chip Resistors For Current Detection Chip Resistor - Surface Mount
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); UCR10
Resistance Range 0.1000 ohms 0.1000 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details