RES 0.033 OHM 5% 1/4W 0603 Product overview: UCR03EWPJSR033 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPJSR033 can be used for catalog matching and distributor lookup.
33 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1326427-UCR03EWPJSR0
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.063" L x 0.034" W (1.60mm x 0.87mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: 0/ +250ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RoHS Status: ROHS3 Compliant
RES 0.033 OHM 5% 1/4W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-UCR03EWPJSR033 | UCR03EWPJSR033-ND | 1326427-UCR03EWPJSR033 | UCR03EWPJSR033 |
| Product Name | 0.033 OHM 4W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | MetalFilm; Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | ||
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms |
| Temperature Coefficient | 0.0 ±ppm/°C | 250 ±ppm/°C | 0.0 to 250 ±ppm/°C | 0.0 ±ppm/°C |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |