ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EWPFSR030

Description
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1268CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1268CT-ND
Chip Resistor - Surface Mount RHM1268CT-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1268TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1268TR-ND
Chip Resistor - Surface Mount RHM1268TR-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1268DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1268DKR-ND
Chip Resistor - Surface Mount RHM1268DKR-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm - 08AC3355 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm
08AC3355
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm 08AC3355
CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm - 15AC8865 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm
15AC8865
Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm 15AC8865
CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 1%, 250 MW; Resistance:0.03ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1268CT-ND 08AC3355
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R03, 1%, 250 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0300 ohms 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details