ROHM Semiconductor USA, LLC 0.027 OHM 4W Resistor UCR03EWPFSR027

Description
RES 0.027 OHM 1% 1/4W 0603 Product overview: UCR03EWPFSR027 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPFSR027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.027 OHM 1% 1/4W 0603 Product overview: UCR03EWPFSR027 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPFSR027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.027 OHM 4W Resistor - 52-UCR03EWPFSR027 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.027 OHM 4W Resistor
52-UCR03EWPFSR027
0.027 OHM 4W Resistor 52-UCR03EWPFSR027
RES 0.027 OHM 1% 1/4W 0603 Product overview: UCR03EWPFSR027 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPFSR027 can be used for catalog matching and distributor lookup.

RES 0.027 OHM 1% 1/4W 0603 Product overview: UCR03EWPFSR027 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.027 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPFSR027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RHM1267CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1267CT-ND
Chip Resistor - Surface Mount RHM1267CT-ND
27 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

27 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1267TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1267TR-ND
Chip Resistor - Surface Mount RHM1267TR-ND
27 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

27 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1330117-UCR03EWPFSR027 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330117-UCR03EWPFSR027
Resistors - Chip Resistor - Surface Mount 1330117-UCR03EWPFSR027
Manufacturer: Rohm Semiconductor Win Source Part Number: 1330117-UCR03EWPFSR0 27 Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Current Sense Size / Dimension: 0.063" L x 0.034" W (1.60mm x 0.87mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +250ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 27 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RHM1267TR,RHM1267DKR ,RHM1267CT RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1330117-UCR03EWPFSR027
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Current Sense
Size / Dimension: 0.063" L x 0.034" W (1.60mm x 0.87mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +250ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RHM1267TR,RHM1267DKR,RHM1267CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - UCR03EWPFSR027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UCR03EWPFSR027
Resistors - Chip Resistor - Surface Mount UCR03EWPFSR027
RES 0.027 OHM 1% 1/4W 0603

RES 0.027 OHM 1% 1/4W 0603

Supplier's Site
Chip Resistor - Surface Mount - UCR03EWPFSR027 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UCR03EWPFSR027
Chip Resistor - Surface Mount UCR03EWPFSR027
RES 0.027 OHM 1% 1/4W 0603

RES 0.027 OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-UCR03EWPFSR027 RHM1267CT-ND 1330117-UCR03EWPFSR027 UCR03EWPFSR027 UCR03EWPFSR027
Product Name 0.027 OHM 4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0270 ohms 0.0270 ohms 0.0270 ohms 0.0270 ohms 2.70E7 ohms
Temperature Coefficient 0.0 ±ppm/°C 250 ±ppm/°C 0.0 to 250 ±ppm/°C 0.0 ±ppm/°C 0.0 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567815P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details