ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EWPFSR024

Description
24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1266TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1266TR-ND
Chip Resistor - Surface Mount RHM1266TR-ND
24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1266CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1266CT-ND
Chip Resistor - Surface Mount RHM1266CT-ND
24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
0.024 OHM 4W Resistor - 52-UCR03EWPFSR024 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.024 OHM 4W Resistor
52-UCR03EWPFSR024
0.024 OHM 4W Resistor 52-UCR03EWPFSR024
RES 0.024 OHM 1% 1/4W 0603 Product overview: UCR03EWPFSR024 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPFSR024 can be used for catalog matching and distributor lookup.

RES 0.024 OHM 1% 1/4W 0603 Product overview: UCR03EWPFSR024 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.024 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.024 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EWPFSR024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - UCR03EWPFSR024
1116219-UCR03EWPFSR024
Chip Resistor - Surface Mount - UCR03EWPFSR024 1116219-UCR03EWPFSR024
Manufacturer: Rohm Semiconductor Win Source Part Number: 1116219-UCR03EWPFSR0 24 Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: 0/ +250ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.024 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1116219-UCR03EWPFSR024
Packaging: Reel - TR
Features: Current Sense
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: 0/ +250ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 0.024
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - UCR03EWPFSR024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UCR03EWPFSR024
Resistors - Chip Resistor - Surface Mount UCR03EWPFSR024
RES 0.024 OHM 1% 1/4W 0603

RES 0.024 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RHM1266TR-ND 52-UCR03EWPFSR024 1116219-UCR03EWPFSR024 UCR03EWPFSR024
Product Name Chip Resistor - Surface Mount 0.024 OHM 4W Resistor Chip Resistor - Surface Mount - UCR03EWPFSR024 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric)
Resistance Range 0.0240 ohms 0.0240 ohms 0.0240 ohms 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573235 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details