ROHM Semiconductor USA, LLC 0.051 OHM 4W Resistor UCR03EVPJSR051

Description
RES 0.051 OHM 5% 1/4W 0603 Product overview: UCR03EVPJSR051 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EVPJSR051 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.051 OHM 5% 1/4W 0603 Product overview: UCR03EVPJSR051 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EVPJSR051 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.051 OHM 4W Resistor - 52-UCR03EVPJSR051 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.051 OHM 4W Resistor
52-UCR03EVPJSR051
0.051 OHM 4W Resistor 52-UCR03EVPJSR051
RES 0.051 OHM 5% 1/4W 0603 Product overview: UCR03EVPJSR051 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EVPJSR051 can be used for catalog matching and distributor lookup.

RES 0.051 OHM 5% 1/4W 0603 Product overview: UCR03EVPJSR051 from ROHM Semiconductor is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.051 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.051 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-UCR03EVPJSR051 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - UCR03EVPJSR051
1089305-UCR03EVPJSR051
Chip Resistor - Surface Mount - UCR03EVPJSR051 1089305-UCR03EVPJSR051
Manufacturer: Rohm Semiconductor Win Source Part Number: 1089305-UCR03EVPJSR0 51 Packaging: Reel - TR Features: Current Sense Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±5% Temperature Coefficient: 0/ +200ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.051 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1089305-UCR03EVPJSR051
Packaging: Reel - TR
Features: Current Sense
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±5%
Temperature Coefficient: 0/ +200ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 0.051
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Chip Resistor - Surface Mount - UCR03EVPJSR051-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
UCR03EVPJSR051-ND
Chip Resistor - Surface Mount UCR03EVPJSR051-ND
51 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

51 mOhms ±5% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
RES 0.051 OHM 5% 1/4W 0603 - 687-UCR03EVPJSR051 - Utmel Electronic Limited
Hong Kong, China
RES 0.051 OHM 5% 1/4W 0603
687-UCR03EVPJSR051
RES 0.051 OHM 5% 1/4W 0603 687-UCR03EVPJSR051
RES 0.051 OHM 5% 1/4W 0603

RES 0.051 OHM 5% 1/4W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-UCR03EVPJSR051 1089305-UCR03EVPJSR051 UCR03EVPJSR051-ND 687-UCR03EVPJSR051
Product Name 0.051 OHM 4W Resistor Chip Resistor - Surface Mount - UCR03EVPJSR051 Chip Resistor - Surface Mount RES 0.051 OHM 5% 1/4W 0603
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 0.0510 ohms 0.0510 ohms 0.0510 ohms 0.0510 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 to 200 ±ppm/°C 200 ±ppm/°C 0.0 ±ppm/°C
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data