75 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
RES 0.075 OHM 1% 1/4W 0603
CURRENT SENSE RES, 0R075, 1%, 250 MW; Resistance:0.075ohm;
CURRENT SENSE RES, 0R075, 1%, 250 MW; Resistance:0.075ohm;
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RHM1261TR-ND | UCR03EVPFSR075 | 15AC8858 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Current Sense Res, 0R075, 1%, 250 Mw; Resistance Rohm |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 0.0750 ohms | 0.0750 ohms | 0.0750 ohms |