ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFSR056

Description
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1258TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1258TR-ND
Chip Resistor - Surface Mount RHM1258TR-ND
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1258CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1258CT-ND
Chip Resistor - Surface Mount RHM1258CT-ND
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1258DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1258DKR-ND
Chip Resistor - Surface Mount RHM1258DKR-ND
56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

56 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm - 08AC3345 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm
08AC3345
Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm 08AC3345
CURRENT SENSE RES, 0R056, 1%, 250 MW; Resistance:0.056ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R056, 1%, 250 MW; Resistance:0.056ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm - 15AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm
15AC8855
Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm 15AC8855
CURRENT SENSE RES, 0R056, 1%, 250 MW; Resistance:0.056ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R056, 1%, 250 MW; Resistance:0.056ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1258TR-ND 08AC3345
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R056, 1%, 250 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.0560 ohms 0.0560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLW1TTE50L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details