ROHM Semiconductor GmbH Thick Film Low Ohmic Chip Resistors For Current Detection UCR03EVPFS

Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Datasheet
Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR03EVPFS - ROHM Semiconductor GmbH
Willich, Germany
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR03EVPFS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR03EVPFS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR03EVPFS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR03EVPFS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR03EVPFS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number UCR03EVPFS UCR03EVPFS
Product Name Thick Film Low Ohmic Chip Resistors For Current Detection Thick Film Low Ohmic Chip Resistors For Current Detection
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); UCR03
Resistance Range 0.0510 to 0.0910 ohms 0.0510 to 0.0910 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details