ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFLR750

Description
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1254TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1254TR-ND
Chip Resistor - Surface Mount RHM1254TR-ND
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1254DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1254DKR-ND
Chip Resistor - Surface Mount RHM1254DKR-ND
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1254CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1254CT-ND
Chip Resistor - Surface Mount RHM1254CT-ND
750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

750 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm - 15AC8851 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm
15AC8851
Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm 15AC8851
CURRENT SENSE RES, 0R75, 1%, 200 MW; Resistance:0.75ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 1%, 200 MW; Resistance:0.75ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm - 08AC3341 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm
08AC3341
Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm 08AC3341
CURRENT SENSE RES, 0R75, 1%, 200 MW; Resistance:0.75ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R75, 1%, 200 MW; Resistance:0.75ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1254TR-ND 15AC8851
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R75, 1%, 200 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR68FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD305GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details