ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFLR560

Description
RES 0.56 OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 0.56 OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-UCR03EVPFLR560CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR03EVPFLR560CT-ND
Chip Resistor - Surface Mount 846-UCR03EVPFLR560CT-ND
RES 0.56 OHM 1% 1/5W 0603

RES 0.56 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR03EVPFLR560TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR03EVPFLR560TR-ND
Chip Resistor - Surface Mount 846-UCR03EVPFLR560TR-ND
RES 0.56 OHM 1% 1/5W 0603

RES 0.56 OHM 1% 1/5W 0603

Buy Now Datasheet
Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm - 15AC8848 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm
15AC8848
Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm 15AC8848
CURRENT SENSE RES, 0R56, 1%, 200 MW; Resistance:0.56ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 200 MW; Resistance:0.56ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm - 08AC3338 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm
08AC3338
Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm 08AC3338
CURRENT SENSE RES, 0R56, 1%, 200 MW; Resistance:0.56ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R56, 1%, 200 MW; Resistance:0.56ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-UCR03EVPFLR560CT-ND 15AC8848
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R56, 1%, 200 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details