ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFLR270

Description
270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1246DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1246DKR-ND
Chip Resistor - Surface Mount RHM1246DKR-ND
270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1246TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1246TR-ND
Chip Resistor - Surface Mount RHM1246TR-ND
270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1246CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1246CT-ND
Chip Resistor - Surface Mount RHM1246CT-ND
270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

270 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
RES 0.27 OHM 1% 1/5W 0603 - 687-UCR03EVPFLR270 - Utmel Electronic Limited
Hong Kong, China
RES 0.27 OHM 1% 1/5W 0603
687-UCR03EVPFLR270
RES 0.27 OHM 1% 1/5W 0603 687-UCR03EVPFLR270
RES 0.27 OHM 1% 1/5W 0603

RES 0.27 OHM 1% 1/5W 0603

Supplier's Site
Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm - 08AC3330 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm
08AC3330
Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm 08AC3330
CURRENT SENSE RES, 0R27, 1%, 200 MW; Resistance:0.27ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 200 MW; Resistance:0.27ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm - 15AC8840 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm
15AC8840
Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm 15AC8840
CURRENT SENSE RES, 0R27, 1%, 200 MW; Resistance:0.27ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R27, 1%, 200 MW; Resistance:0.27ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RHM1246DKR-ND 687-UCR03EVPFLR270 08AC3330
Product Name Chip Resistor - Surface Mount RES 0.27 OHM 1% 1/5W 0603 Current Sense Res, 0R27, 1%, 200 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603
Resistance Range 0.2700 ohms 0.2700 ohms 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details