ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFLR220

Description
RES 0.22 OHM 1% 1/5W 0603
Request a Quote Datasheet
Description
RES 0.22 OHM 1% 1/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-UCR03EVPFLR220DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR03EVPFLR220DKR-ND
Chip Resistor - Surface Mount 846-UCR03EVPFLR220DKR-ND
RES 0.22 OHM 1% 1/5W 0603

RES 0.22 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR03EVPFLR220CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR03EVPFLR220CT-ND
Chip Resistor - Surface Mount 846-UCR03EVPFLR220CT-ND
RES 0.22 OHM 1% 1/5W 0603

RES 0.22 OHM 1% 1/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR03EVPFLR220TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR03EVPFLR220TR-ND
Chip Resistor - Surface Mount 846-UCR03EVPFLR220TR-ND
RES 0.22 OHM 1% 1/5W 0603

RES 0.22 OHM 1% 1/5W 0603

Buy Now Datasheet
Surface Mount Resistors - 2620002 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620002
Surface Mount Resistors 2620002
ROHM UCR03EVPFLR220

ROHM UCR03EVPFLR220

Supplier's Site
Surface Mount Resistors - 2620002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620002P
Surface Mount Resistors 2620002P
ROHM UCR03EVPFLR220

ROHM UCR03EVPFLR220

Supplier's Site
Surface Mount Resistors - 2620001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620001
Surface Mount Resistors 2620001
ROHM UCR03EVPFLR220

ROHM UCR03EVPFLR220

Supplier's Site
Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm - 08AC3328 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm
08AC3328
Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm 08AC3328
CURRENT SENSE RES, 0R22, 1%, 200 MW; Resistance:0.22ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 1%, 200 MW; Resistance:0.22ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm - 15AC8838 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm
15AC8838
Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm 15AC8838
CURRENT SENSE RES, 0R22, 1%, 200 MW; Resistance:0.22ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 1%, 200 MW; Resistance:0.22ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-UCR03EVPFLR220DKR-ND 2620002 08AC3328
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Current Sense Res, 0R22, 1%, 200 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details