ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFLR200

Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1245DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1245DKR-ND
Chip Resistor - Surface Mount RHM1245DKR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1245CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1245CT-ND
Chip Resistor - Surface Mount RHM1245CT-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1245TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1245TR-ND
Chip Resistor - Surface Mount RHM1245TR-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - UCR03EVPFLR200 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UCR03EVPFLR200
Chip Resistor - Surface Mount UCR03EVPFLR200
RES 0.2 OHM 1% 1/4W 0603

RES 0.2 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm - 08AC3327 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm
08AC3327
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm 08AC3327
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm - 15AC8837 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm
15AC8837
Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm 15AC8837
CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 1%, 250 MW, 0603; Resistance:0.2ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM1245DKR-ND UCR03EVPFLR200 08AC3327
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R2, 1%, 250 Mw, 0603; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details