ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR03EVPFLR180

Description
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1244CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1244CT-ND
Chip Resistor - Surface Mount RHM1244CT-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1244DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1244DKR-ND
Chip Resistor - Surface Mount RHM1244DKR-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1244TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1244TR-ND
Chip Resistor - Surface Mount RHM1244TR-ND
180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

180 mOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - UCR03EVPFLR180 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
UCR03EVPFLR180
Chip Resistor - Surface Mount UCR03EVPFLR180
RES 0.18 OHM 1% 1/4W 0603

RES 0.18 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Current Sense Res, 0R18, 1%, 250 Mw; Resistance Rohm - 15AC8836 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R18, 1%, 250 Mw; Resistance Rohm
15AC8836
Current Sense Res, 0R18, 1%, 250 Mw; Resistance Rohm 15AC8836
CURRENT SENSE RES, 0R18, 1%, 250 MW; Resistance:0.18ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R18, 1%, 250 MW; Resistance:0.18ohm; Product Range:UCR Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM1244CT-ND UCR03EVPFLR180 15AC8836
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R18, 1%, 250 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 0.1800 ohms 0.1800 ohms 0.1800 ohms
Unlock Full Specs
to access all available technical data