ROHM Semiconductor GmbH Thick Film Low Ohmic Chip Resistors For Current Detection UCR01MVPJS

Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Datasheet
Description
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR01MVPJS - ROHM Semiconductor GmbH
Willich, Germany
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR01MVPJS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR01MVPJS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resistance stability regardless of ambient environments.

Supplier's Site Datasheet
Thick Film Low Ohmic Chip Resistors For Current Detection - UCR01MVPJS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Thick Film Low Ohmic Chip Resistors For Current Detection
UCR01MVPJS
Thick Film Low Ohmic Chip Resistors For Current Detection UCR01MVPJS
Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Low-resistance chip resistors (UCR series) feature thick-film resistive element specialized for very low resistance from 11mO. Outstanding features are excellent rated power and resitance stability regardless of ambient environments.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Resistors Resistors
Product Number UCR01MVPJS UCR01MVPJS
Product Name Thick Film Low Ohmic Chip Resistors For Current Detection Thick Film Low Ohmic Chip Resistors For Current Detection
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); UCR01
Resistance Range 0.0680 to 0.0910 ohms 0.0680 to 0.0910 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details