ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR01MVPFLR680

Description
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet
Description
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1233TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1233TR-ND
Chip Resistor - Surface Mount RHM1233TR-ND
680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

680 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - UCR01MVPFLR680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
UCR01MVPFLR680
Resistors - Chip Resistor - Surface Mount UCR01MVPFLR680
RES 0.68 OHM 1% 1/8W 0402

RES 0.68 OHM 1% 1/8W 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number RHM1233TR-ND UCR01MVPFLR680
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 0.6800 ohms 0.6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details