560 mOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Current Sense Thick Film
CURRENT SENSE RES, 0R56, 1%, 125 MW; Resistance:0.56ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
CURRENT SENSE RES, 0R56, 1%, 125 MW; Resistance:0.56ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 846-UCR01MVPFLR560TR-ND | 08AC3310 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 0R56, 1%, 125 Mw; Resistance Rohm |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 |
| Tolerance | 1 +/- % | 1 +/- % |