ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR01MVPFLR430

Description
RES 0.43 OHM 1% 1/8W 0402
Request a Quote Datasheet
Description
RES 0.43 OHM 1% 1/8W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-UCR01MVPFLR430TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR430TR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR430TR-ND
RES 0.43 OHM 1% 1/8W 0402

RES 0.43 OHM 1% 1/8W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR430DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR430DKR-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR430DKR-ND
RES 0.43 OHM 1% 1/8W 0402

RES 0.43 OHM 1% 1/8W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-UCR01MVPFLR430CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-UCR01MVPFLR430CT-ND
Chip Resistor - Surface Mount 846-UCR01MVPFLR430CT-ND
RES 0.43 OHM 1% 1/8W 0402

RES 0.43 OHM 1% 1/8W 0402

Buy Now Datasheet
Surface Mount Resistors - 2619991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619991
Surface Mount Resistors 2619991
ROHM UCR01MVPFLR430

ROHM UCR01MVPFLR430

Supplier's Site
Surface Mount Resistors - 2619992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619992P
Surface Mount Resistors 2619992P
ROHM UCR01MVPFLR430

ROHM UCR01MVPFLR430

Supplier's Site
Surface Mount Resistors - 2619992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2619992
Surface Mount Resistors 2619992
ROHM UCR01MVPFLR430

ROHM UCR01MVPFLR430

Supplier's Site
Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm - 08AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm
08AC3307
Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm 08AC3307
CURRENT SENSE RES, 0R43, 1%, 125 MW; Resistance:0.43ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R43, 1%, 125 MW; Resistance:0.43ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm - 15AC8817 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm
15AC8817
Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm 15AC8817
CURRENT SENSE RES, 0R43, 1%, 125 MW; Resistance:0.43ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R43, 1%, 125 MW; Resistance:0.43ohm; Product Range:UCR Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-UCR01MVPFLR430TR-ND 2619991 08AC3307
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Current Sense Res, 0R43, 1%, 125 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details