ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR006YVPFLR470

Description
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1710-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1710-2-ND
Chip Resistor - Surface Mount RHM1710-2-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1710-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1710-1-ND
Chip Resistor - Surface Mount RHM1710-1-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1710-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1710-6-ND
Chip Resistor - Surface Mount RHM1710-6-ND
470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

470 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R47, 1%, 100 Mw; Resistance Rohm - 15AC8794 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 100 Mw; Resistance Rohm
15AC8794
Current Sense Res, 0R47, 1%, 100 Mw; Resistance Rohm 15AC8794
CURRENT SENSE RES, 0R47, 1%, 100 MW; Resistance:0.47ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 100 MW; Resistance:0.47ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1710-2-ND 15AC8794
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R47, 1%, 100 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details