ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR006YVPFLR330

Description
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1706-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1706-1-ND
Chip Resistor - Surface Mount RHM1706-1-ND
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1706-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1706-2-ND
Chip Resistor - Surface Mount RHM1706-2-ND
330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

330 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm - 15AC8790 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm
15AC8790
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm 15AC8790
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm - 08AC3280 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm
08AC3280
Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm 08AC3280
CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R33, 1%, 100 MW; Resistance:0.33ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1706-1-ND 15AC8790
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R33, 1%, 100 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details