ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount UCR006YVPFLR160

Description
160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM1699-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1699-2-ND
Chip Resistor - Surface Mount RHM1699-2-ND
160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1699-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1699-1-ND
Chip Resistor - Surface Mount RHM1699-1-ND
160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM1699-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM1699-6-ND
Chip Resistor - Surface Mount RHM1699-6-ND
160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

160 mOhms ±1% 0.1W, 1/10W Chip Resistor 0201 (0603 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R16, 1%, 100 Mw; Resistance Rohm - 08AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R16, 1%, 100 Mw; Resistance Rohm
08AC3273
Current Sense Res, 0R16, 1%, 100 Mw; Resistance Rohm 08AC3273
CURRENT SENSE RES, 0R16, 1%, 100 MW; Resistance:0.16ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R16, 1%, 100 MW; Resistance:0.16ohm; Product Range:UCR Series; Resistor Case Style:0201 [0603 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RHM1699-2-ND 08AC3273
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R16, 1%, 100 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603
Resistance Range 0.1600 ohms 0.1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details