Zener Diode 9.1V 500mW Surface Mount TUMD2M
Zener Diode 9.1V 500mW Surface Mount TUMD2M
Zener Diode 9.1V 500mW Surface Mount TUMD2M
DIODE ZENER 9.1V 500MW TUMD2M Product overview: TFZVTR9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR9.1B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106882-TFZVTR9.1B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2M
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:9.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 9.1V 500MW TUMD2M
DIODE ZENER 9.1V 500MW TUMD2M
Zener Diodes Pd 500mW Iz(mA) Zener Diode
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZVTR9.1BDKR-ND | 287-TFZVTR9.1B | 1106882-TFZVTR9.1B | 91Y7069 | TFZVTR9.1B | TFZVTR9.1B | TFZVTR9.1B |
| Product Name | Single Zener Diodes | 9.1V 500MW Zener Diode | Diodes - Zener - Single - TFZVTR9.1B | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | TUMD2M | SOD-323; SOD-323HE | 2-SMD, Flat Lead | TUMD2M | SOD-323; SOD-323HE-2 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | 9.1 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms |