DIODE ZENER 7.5V 500MW TUMD2M Product overview: TFZVTR7.5B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR7.5B can be used for catalog matching and distributor lookup.
Zener Diode 7.5V 500mW Surface Mount TUMD2M
Zener Diode 7.5V 500mW Surface Mount TUMD2M
Zener Diode 7.5V 500mW Surface Mount TUMD2M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805432-TFZVTR7.5B
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 7.5V
Supplier Device Package: TUMD2M
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 500nA at 4V
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW TUMD2M
Zener Diodes Pd 500mW Iz(mA) Zener Diode
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TFZVTR7.5B | TFZVTR7.5BCT-ND | 805432-TFZVTR7.5B | 91Y7067 | TFZVTR7.5B | TFZVTR7.5B |
| Product Name | 7.5V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TFZVTR7.5B | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-323; SOD-323HE | TUMD2M | SOD-323; SOD-323HE-2 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | 7.5 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |