Zener Diode 39V 500mW ±3% Surface Mount TUMD2M
Zener Diode 39V 500mW ±3% Surface Mount TUMD2M
Zener Diode 39V 500mW ±3% Surface Mount TUMD2M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 216914-TFZVTR39B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Current - Reverse Leakage @ Vr: 200nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: SOD-323HE
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
DIODE ZENER 39V 500MW SOD323HE Product overview: TFZVTR39B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR39B can be used for catalog matching and distributor lookup.
DIODE ZENER 39V 500MW SOD323HE
DIODE ZENER 39V 500MW SOD323HE
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZVTR39BDKR-ND | 216914-TFZVTR39B | 287-TFZVTR39B | TFZVTR39B | TFZVTR39B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TFZVTR39B | 39V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-323; SOD-323HE | Tape & Reel (TR) | 2-SMD, Flat Lead | TUMD2M | |
| VZ | 39 volts | 39 volts | 39 volts | 39 volts |