ROHM Semiconductor USA, LLC Single Zener Diodes TFZVTR36B

Description
Zener Diode 36V 500mW ±3% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 36V 500mW ±3% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TFZVTR36BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR36BCT-ND
Single Zener Diodes TFZVTR36BCT-ND
Zener Diode 36V 500mW ±3% Surface Mount TUMD2M

Zener Diode 36V 500mW ±3% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - TFZVTR36BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR36BTR-ND
Single Zener Diodes TFZVTR36BTR-ND
Zener Diode 36V 500mW ±3% Surface Mount TUMD2M

Zener Diode 36V 500mW ±3% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - TFZVTR36BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR36BDKR-ND
Single Zener Diodes TFZVTR36BDKR-ND
Zener Diode 36V 500mW ±3% Surface Mount TUMD2M

Zener Diode 36V 500mW ±3% Surface Mount TUMD2M

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TFZVTR36B
Zener Diodes TFZVTR36B
Zener Diodes Pd 500mW Iz(mA) Vz(V) 32.79-34.49

Zener Diodes Pd 500mW Iz(mA) Vz(V) 32.79-34.49

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TFZVTR36B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZVTR36B
Discrete Semiconductor Products - Diodes - Zener TFZVTR36B
DIODE ZENER 36V 500MW SOD323HE

DIODE ZENER 36V 500MW SOD323HE

Supplier's Site
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7059 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7059
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7059
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TFZVTR36BCT-ND TFZVTR36B TFZVTR36B 91Y7059
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Package SOD-323; SOD-323HE-2 TUMD2M SOD-323; SOD-323HE
Life Cycle Stage Active
VZ 36 volts 36 volts
ZZT 75 ohms
Unlock Full Specs
to access all available technical data