ROHM Semiconductor USA, LLC Single Zener Diodes TFZVTR33B

Description
Zener Diode 33V 500mW ±3% Surface Mount TUMD2M
Request a Quote Datasheet
Description
Zener Diode 33V 500mW ±3% Surface Mount TUMD2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TFZVTR33BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR33BCT-ND
Single Zener Diodes TFZVTR33BCT-ND
Zener Diode 33V 500mW ±3% Surface Mount TUMD2M

Zener Diode 33V 500mW ±3% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - TFZVTR33BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR33BTR-ND
Single Zener Diodes TFZVTR33BTR-ND
Zener Diode 33V 500mW ±3% Surface Mount TUMD2M

Zener Diode 33V 500mW ±3% Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - TFZVTR33BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR33BDKR-ND
Single Zener Diodes TFZVTR33BDKR-ND
Zener Diode 33V 500mW ±3% Surface Mount TUMD2M

Zener Diode 33V 500mW ±3% Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TFZVTR33B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZVTR33B
Discrete Semiconductor Products - Diodes - Zener TFZVTR33B
DIODE ZENER 33V 500MW SOD323HE

DIODE ZENER 33V 500MW SOD323HE

Supplier's Site
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7058 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7058
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7058
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:33V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number TFZVTR33BCT-ND TFZVTR33B 91Y7058
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
Tj 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package TUMD2M SOD-323; SOD-323HE
VZ 33 volts 33 volts
ZZT 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers