Zener Diode 30V 500mW Surface Mount TUMD2M
Zener Diode 30V 500mW Surface Mount TUMD2M
Zener Diode 30V 500mW Surface Mount TUMD2M
DIODE ZENER 30V 500MW TUMD2M Product overview: TFZVTR30B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR30B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 115098-TFZVTR30B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 200nA @ 23V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2M
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:30V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 30V 500MW TUMD2M
DIODE ZENER 30V 500MW TUMD2M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZVTR30BTR-ND | 287-TFZVTR30B | 115098-TFZVTR30B | TFZVTR30B | 91Y7057 | TFZVTR30B | TFZVTR30B |
| Product Name | Single Zener Diodes | 30V 500MW Zener Diode | Diodes - Zener - Single - TFZVTR30B | Zener Diodes | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | TUMD2M | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | TUMD2M | 2-SMD, Flat Lead | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 30 volts | 30 volts | 30 volts | 30 volts | 30 volts | ||
| ZZT | 55 ohms | 55 ohms | 55 ohms | 55 ohms |