DIODE ZENER 3.3V 500MW TUMD2M Product overview: TFZVTR3.3B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR3.3B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 850810-TFZVTR3.3B
Features: Zener Diode 3.3 V 500 mW
Package: Reel - TR
Family Name: TFZVTR3.3
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TFZVTR3.3BDKR, TFZVTR3.3BCT, TFZVTR3.3BTR
Zener Diode 3.3V 500mW Surface Mount TUMD2M
Zener Diode 3.3V 500mW Surface Mount TUMD2M
Zener Diode 3.3V 500mW Surface Mount TUMD2M
DIODE ZENER 3.3V 500MW TUMD2M
DIODE ZENER 3.3V 500MW TUMD2M
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TFZVTR3.3B | 850810-TFZVTR3.3B | TFZVTR3.3BTR-ND | TFZVTR3.3B | TFZVTR3.3B | TFZVTR3.3B |
| Product Name | 3.3V 500MW Zener Diode | Diodes - Zener - Single - TFZVTR3.3B | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-323; SOD-323HE-2 | 2-SMD, Flat Lead | TUMD2M | ||
| RoHS Compliant | RoHS | |||||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | |||
| ZZT | 70 ohms | 70 ohms | 70 ohms |