Zener Diode 2.4V 500mW Surface Mount TUMD2M
Zener Diode 2.4V 500mW Surface Mount TUMD2M
Zener Diode 2.4V 500mW Surface Mount TUMD2M
Zener Diodes Pd 500mW Iz(mA) Zener Diode
DIODE ZENER 2.4V 500MW TUMD2M
DIODE ZENER 2.4V 500MW TUMD2M
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZVTR2.4BCT-ND | TFZVTR2.4B | TFZVTR2.4B | TFZVTR2.4B | 91Y7047 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package | SOD-323; SOD-323HE-2 | TUMD2M | 2-SMD, Flat Lead | SOD-323; SOD-323HE | |
| Life Cycle Stage | Active | ||||
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | ||
| ZZT | 100 ohms | 100 ohms |