Zener Diode 2V 500mW ±5% Surface Mount TUMD2M
Zener Diode 2V 500mW ±5% Surface Mount TUMD2M
Zener Diode 2V 500mW ±5% Surface Mount TUMD2M
Manufacturer: Rohm Semiconductor
Win Source Part Number: 800681-TFZVTR2.0B
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 2V
Supplier Device Package: SOD-323HE
Temperature Range - Operating: 150°C
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 140 Ohms
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 120μA at 500mV
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
DIODE ZENER 2V 500MW SOD323HE
Zener Diodes Pd 500mW Iz(mA) Vz(V) 2.02-2.2
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZVTR2.0BCT-ND | 800681-TFZVTR2.0B | 91Y7045 | TFZVTR2.0B | TFZVTR2.0B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TFZVTR2.0B | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | 150 C (302 F) | 150 C (302 F) | ? to 150 C (? to 302 F) | 150 C (302 F) | |
| VZ | 2 volts | 2 volts | 2 volts | ||
| ZZT | 140 ohms | 140 ohms | |||
| IR | 0.1200 mA | 120 mA | |||
| Package | SOD-323; SOD-323HE | TUMD2M | SOD-323; SOD-323HE-2 |