DIODE ZENER 13V 500MW SOD323HE Product overview: TFZVTR13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR13B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1099167-TFZVTR13B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 200 nA @ 10 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 14 Ohms
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): MMSZ5243B-7-F; PLZ13B-G3/H; BZT52B13-HE3-08; TZM5246B-GS08; MMSZ5240BQ-7-F; MMSZ5246B;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: TFZVTR13BCT,TFZVTR13
Base Product Number: TFZVTR13
Zener Diode 13V 500mW ±3% Surface Mount TUMD2M
Zener Diode 13V 500mW ±3% Surface Mount TUMD2M
Zener Diode 13V 500mW ±3% Surface Mount TUMD2M
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:13V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
Zener Diodes Pd 500mW Iz(mA) Vz(V) 12.55-13.21
DIODE ZENER 13V 500MW SOD323HE
DIODE ZENER 13V 500MW SOD323HE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TFZVTR13B | 1099167-TFZVTR13B | TFZVTR13BCT-ND | 91Y7041 | TFZVTR13B | TFZVTR13B | TFZVTR13B |
| Product Name | 13V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | SOD-323; SOD-323HE | SOD-323; SOD-323HE-2 | 2-SMD, Flat Lead | TUMD2M | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 13 volts | 13 volts | 13 volts | 13 volts | 13 volts | ||
| ZZT | 14 ohms | 14 ohms | 14 ohms | 14 ohms | |||
| PD | 500 milliwatts | 500 milliwatts |