ROHM Semiconductor USA, LLC Diodes - Zener - Single - TFZVTR12B TFZVTR12B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805429-TFZVTR12B Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: TUMD2M Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 200nA at 9V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805429-TFZVTR12B Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: TUMD2M Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 200nA at 9V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TFZVTR12B - 805429-TFZVTR12B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TFZVTR12B
805429-TFZVTR12B
Diodes - Zener - Single - TFZVTR12B 805429-TFZVTR12B
Manufacturer: Rohm Semiconductor Win Source Part Number: 805429-TFZVTR12B Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 12V Supplier Device Package: TUMD2M Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 12 Ohms Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 200nA at 9V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805429-TFZVTR12B
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 12V
Supplier Device Package: TUMD2M
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 12 Ohms
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 200nA at 9V

Buy Now
12V 500MW Zener Diode - 287-TFZVTR12B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500MW Zener Diode
287-TFZVTR12B
12V 500MW Zener Diode 287-TFZVTR12B
DIODE ZENER 12V 500MW TUMD2M Product overview: TFZVTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR12B can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW TUMD2M Product overview: TFZVTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR12B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TFZVTR12BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR12BTR-ND
Single Zener Diodes TFZVTR12BTR-ND
Zener Diode 12V 500mW Surface Mount TUMD2M

Zener Diode 12V 500mW Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - TFZVTR12BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR12BCT-ND
Single Zener Diodes TFZVTR12BCT-ND
Zener Diode 12V 500mW Surface Mount TUMD2M

Zener Diode 12V 500mW Surface Mount TUMD2M

Buy Now Datasheet
Single Zener Diodes - TFZVTR12BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZVTR12BDKR-ND
Single Zener Diodes TFZVTR12BDKR-ND
Zener Diode 12V 500mW Surface Mount TUMD2M

Zener Diode 12V 500mW Surface Mount TUMD2M

Buy Now Datasheet
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm - 91Y7040 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm
91Y7040
Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm 91Y7040
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TFZVTR12B
Zener Diodes TFZVTR12B
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TFZVTR12B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZVTR12B
Discrete Semiconductor Products - Diodes - Zener TFZVTR12B
DIODE ZENER 12V 500MW TUMD2M

DIODE ZENER 12V 500MW TUMD2M

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 805429-TFZVTR12B 287-TFZVTR12B TFZVTR12BTR-ND 91Y7040 TFZVTR12B TFZVTR12B
Product Name Diodes - Zener - Single - TFZVTR12B 12V 500MW Zener Diode Single Zener Diodes Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 12 volts 12 volts 12 volts 12 volts
ZZT 12 ohms 12 ohms 12 ohms
IR 2.00E-4 mA 200 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323HE SOD-323; SOD-323HE-2 TUMD2M
Unlock Full Specs
to access all available technical data