Win Source Part Number: 966639-TFZVTR10B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Current - Reverse Leakage @ Vr: 200 nA @ 7 V
Voltage - Zener (Nom) (Vz): 10 V
Impedance (Max) (Zzt): 8 Ohms
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: TUMD2M
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZM55C10-TR; BZM55B10-TR; BZM55B10-TR3; DFLZ13-7; DFLZ11-7; DFLZ10-7;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Rohm Semiconductor
Other Names: TFZVTR10BTR,TFZVTR10
Base Product Number: TFZVTR10
DIODE ZENER 10V 500MW TUMD2M Product overview: TFZVTR10B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZVTR10B can be used for catalog matching and distributor lookup.
Zener Diode 10V 500mW Surface Mount TUMD2M
Zener Diode 10V 500mW Surface Mount TUMD2M
Zener Diode 10V 500mW Surface Mount TUMD2M
DIODE ZENER 10V 500MW TUMD2M
DIODE ZENER 10V 500MW TUMD2M
Zener Diodes Pd 500mW Iz(mA) Zener Diode
ZENER DIODE, 0.5W, SOD-323HE; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:SOD-323HE; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:TFZV Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 966639-TFZVTR10B | 287-TFZVTR10B | TFZVTR10BDKR-ND | TFZVTR10B | TFZVTR10B | TFZVTR10B | 91Y7038 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 10V 500MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | Zener Diode, 0.5W, Sod-323He; Zener Voltage Vz Typ Rohm |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | TUMD2M | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | SOD-323; SOD-323HE | |
| VZ | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||
| ZZT | 8 ohms | 8 ohms | 8 ohms | 8 ohms | |||
| IR | 0.2000 mA | 200 mA | 2.00E-4 mA | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |