DIODE ZENER 9.1V 500MW TUMD2 Product overview: TFZTR9.1B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZTR9.1B can be used for catalog matching and distributor lookup.
Zener Diode 9.1V 500mW Surface Mount TUMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 899532-TFZTR9.1B
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 9.1 V 500 mW - Surface Mount TUMD2
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TFZTR9.1
Categories: Discrete Semiconductor Products
Case / Package: TUMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TFZTR9.1BDKR, TFZTR91B, TFZTR9.1B (B), TFZTR9.1BCT, TFZTR9.1BTR
DIODE ZENER 9.1V 500MW TUMD2
Zener Diodes DIODE ZENER TUMD2 1913 SIZE 9.1V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TFZTR9.1B | TFZTR9.1BTR-ND | 899532-TFZTR9.1B | TFZTR9.1B | TFZTR9.1B |
| Product Name | 9.1V 500MW Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TFZTR9.1B | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | TUMD2 | TUMD2 | TUMD-2 |