Zener Diode 8.2V 500mW Surface Mount TUMD2
DIODE ZENER 8.2V 500MW TUMD2
Zener Diodes DIODE ZENER TUMD2 1913 SIZE 8.2V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZTR8.2BTR-ND | TFZTR8.2B | TFZTR8.2B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |