Zener Diode 4.3V 500mW Surface Mount TUMD2
DIODE ZENER 4.3V 500MW TUMD2
Zener Diodes DIODE ZENER TUMD2 1913 SIZE 4.3V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZTR4.3BTR-ND | TFZTR4.3B | TFZTR4.3B |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |