ROHM Semiconductor USA, LLC 6.8V 500MW Zener Diode TFZGTR6.8B

Description
DIODE ZENER 6.8V 500MW TUMD2 Product overview: TFZGTR6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR6.8B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.8V 500MW TUMD2 Product overview: TFZGTR6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR6.8B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V 500MW Zener Diode - 287-TFZGTR6.8B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 500MW Zener Diode
287-TFZGTR6.8B
6.8V 500MW Zener Diode 287-TFZGTR6.8B
DIODE ZENER 6.8V 500MW TUMD2 Product overview: TFZGTR6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR6.8B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 500MW TUMD2 Product overview: TFZGTR6.8B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR6.8B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 846-TFZGTR6.8BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-TFZGTR6.8BTR-ND
Single Zener Diodes 846-TFZGTR6.8BTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - TFZGTR6.8B - 106543-TFZGTR6.8B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TFZGTR6.8B
106543-TFZGTR6.8B
Diodes - Zener - Single - TFZGTR6.8B 106543-TFZGTR6.8B
Manufacturer: Rohm Semiconductor Win Source Part Number: 106543-TFZGTR6.8B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 2μA @ 3.5V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 8 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 106543-TFZGTR6.8B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 2μA @ 3.5V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 8 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TFZGTR6.8B
Zener Diodes TFZGTR6.8B
Zener Diodes Diode Zener Single 6.66V 3% 500mW

Zener Diodes Diode Zener Single 6.66V 3% 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TFZGTR6.8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZGTR6.8B
Discrete Semiconductor Products - Diodes - Zener TFZGTR6.8B
DIODE ZENER 6.8V 500MW TUMD2

DIODE ZENER 6.8V 500MW TUMD2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TFZGTR6.8B 846-TFZGTR6.8BTR-ND 106543-TFZGTR6.8B TFZGTR6.8B TFZGTR6.8B
Product Name 6.8V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - TFZGTR6.8B Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TUMD2
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
ZZT 8 ohms 8 ohms
Unlock Full Specs
to access all available technical data