ROHM Semiconductor USA, LLC Single Zener Diodes TFZGTR6.2B

Description
Zener Diode 6.2V 500mW Surface Mount TUMD2
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TFZGTR6.2BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZGTR6.2BCT-ND
Single Zener Diodes TFZGTR6.2BCT-ND
Zener Diode 6.2V 500mW Surface Mount TUMD2

Zener Diode 6.2V 500mW Surface Mount TUMD2

Buy Now Datasheet
Single Zener Diodes - TFZGTR6.2BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZGTR6.2BTR-ND
Single Zener Diodes TFZGTR6.2BTR-ND
Zener Diode 6.2V 500mW Surface Mount TUMD2

Zener Diode 6.2V 500mW Surface Mount TUMD2

Buy Now Datasheet
6.2V 500MW Zener Diode - 287-TFZGTR6.2B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 500MW Zener Diode
287-TFZGTR6.2B
6.2V 500MW Zener Diode 287-TFZGTR6.2B
DIODE ZENER 6.2V 500MW TUMD2 Product overview: TFZGTR6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR6.2B can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 500MW TUMD2 Product overview: TFZGTR6.2B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR6.2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TFZGTR6.2B - 805428-TFZGTR6.2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TFZGTR6.2B
805428-TFZGTR6.2B
Diodes - Zener - Single - TFZGTR6.2B 805428-TFZGTR6.2B
Manufacturer: Rohm Semiconductor Win Source Part Number: 805428-TFZGTR6.2B Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 6.2V Supplier Device Package: TUMD2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 10 Ohms Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 5μA at 3V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805428-TFZGTR6.2B
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: TUMD2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 10 Ohms
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 5μA at 3V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
TFZGTR6.2B
Zener Diodes TFZGTR6.2B
Zener Diodes Diode Zener Single 6.115V 3% 500mW

Zener Diodes Diode Zener Single 6.115V 3% 500mW

Buy Now Datasheet
Single Zener Diodes - TFZGTR6.2B - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TFZGTR6.2B
Single Zener Diodes TFZGTR6.2B
DIODE ZENER 6.2V 500MW TUMD2

DIODE ZENER 6.2V 500MW TUMD2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TFZGTR6.2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZGTR6.2B
Discrete Semiconductor Products - Diodes - Zener TFZGTR6.2B
DIODE ZENER 6.2V 500MW TUMD2

DIODE ZENER 6.2V 500MW TUMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TFZGTR6.2BCT-ND 287-TFZGTR6.2B 805428-TFZGTR6.2B TFZGTR6.2B TFZGTR6.2B TFZGTR6.2B
Product Name Single Zener Diodes 6.2V 500MW Zener Diode Diodes - Zener - Single - TFZGTR6.2B Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) 2-SMD, Flat Lead TUMD2
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-C18,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details