Zener Diode 39V 500mW Surface Mount TUMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 122396-TFZGTR39B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 200nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
DIODE ZENER 39V 500MW TUMD2
Zener Diodes Diode Zener Single 36.275V 3% 500mW
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZGTR39BTR-ND | 122396-TFZGTR39B | TFZGTR39B | TFZGTR39B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TFZGTR39B | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||
| Package | TUMD2 | TUMD2 | ||
| VZ | 39 volts | 39 volts |