Zener Diode 33V 500mW Surface Mount TUMD2
Zener Diodes Diode Zener Single 31.1V 3% 500mW
DIODE ZENER 33V 500MW TUMD2
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZGTR33B-ND | TFZGTR33B | TFZGTR33B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | TUMD2 |