ROHM Semiconductor USA, LLC Single Zener Diodes TFZGTR30B

Description
Zener Diode 30V 500mW Surface Mount TUMD2
Request a Quote Datasheet
Description
Zener Diode 30V 500mW Surface Mount TUMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TFZGTR30B-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TFZGTR30B-ND
Single Zener Diodes TFZGTR30B-ND
Zener Diode 30V 500mW Surface Mount TUMD2

Zener Diode 30V 500mW Surface Mount TUMD2

Buy Now Datasheet
Diodes - Zener - Single - TFZGTR30B - 043076-TFZGTR30B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TFZGTR30B
043076-TFZGTR30B
Diodes - Zener - Single - TFZGTR30B 043076-TFZGTR30B
Manufacturer: Rohm Semiconductor Win Source Part Number: 043076-TFZGTR30B Packaging: Tape and Reel Mounting Style: SMD Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: TUMD2 Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 55 Ohms Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Current - Reverse Leakage at Vr: 200nA at 23V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 043076-TFZGTR30B
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: TUMD2
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 55 Ohms
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Current - Reverse Leakage at Vr: 200nA at 23V

Buy Now
30V 500MW Zener Diode - 287-TFZGTR30B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MW Zener Diode
287-TFZGTR30B
30V 500MW Zener Diode 287-TFZGTR30B
DIODE ZENER 30V 500MW TUMD2 Product overview: TFZGTR30B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR30B can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW TUMD2 Product overview: TFZGTR30B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR30B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TFZGTR30B
Zener Diodes TFZGTR30B
Zener Diodes Diode Zener Single 28.415V 3% 500mW

Zener Diodes Diode Zener Single 28.415V 3% 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TFZGTR30B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZGTR30B
Discrete Semiconductor Products - Diodes - Zener TFZGTR30B
DIODE ZENER 30V 500MW TUMD2

DIODE ZENER 30V 500MW TUMD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TFZGTR30B-ND 043076-TFZGTR30B 287-TFZGTR30B TFZGTR30B TFZGTR30B
Product Name Single Zener Diodes Diodes - Zener - Single - TFZGTR30B 30V 500MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VZ 30 volts 30 volts 30 volts
ZZT 55 ohms 55 ohms 55 ohms
IR 2.00E-4 mA 200 mA
Unlock Full Specs
to access all available technical data