Zener Diode 3.6V 500mW Surface Mount TUMD2
Zener Diodes Diode Zener Single 3.7225V 3% 500mW
DIODE ZENER 3.6V 500MW TUMD2
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 846-TFZGTR3.6BTR-ND | TFZGTR3.6B | TFZGTR3.6B |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | TUMD2 |