DIODE ZENER 20V 500MW TUMD2 Product overview: TFZGTR20B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR20B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1106874-TFZGTR20B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 200nA @ 15V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 20V 500MW TUMD2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-TFZGTR20B | 1106874-TFZGTR20B | 846-TFZGTR20BTR-ND | TFZGTR20B |
| Product Name | 20V 500MW Zener Diode | Diodes - Zener - Single - TFZGTR20B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TUMD2 | ||
| RoHS Compliant | RoHS | |||
| VZ | 20 volts | 20 volts | ||
| ZZT | 28 ohms | 28 ohms |