ROHM Co., Ltd. Diodes - Zener - Single - TFZGTR16B TFZGTR16B

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115097-TFZGTR16B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 200nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 115097-TFZGTR16B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 200nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TFZGTR16B - 115097-TFZGTR16B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TFZGTR16B
115097-TFZGTR16B
Diodes - Zener - Single - TFZGTR16B 115097-TFZGTR16B
Manufacturer: Rohm Semiconductor Win Source Part Number: 115097-TFZGTR16B Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 200nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: TUMD2 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 115097-TFZGTR16B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 200nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 846-TFZGTR16BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
846-TFZGTR16BTR-ND
Single Zener Diodes 846-TFZGTR16BTR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
16V 500MW Zener Diode - 287-TFZGTR16B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 500MW Zener Diode
287-TFZGTR16B
16V 500MW Zener Diode 287-TFZGTR16B
DIODE ZENER 16V 500MW TUMD2 Product overview: TFZGTR16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR16B can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 500MW TUMD2 Product overview: TFZGTR16B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR16B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TFZGTR16B
Zener Diodes TFZGTR16B
Zener Diodes Diode Zener Single 15.645V 3% 500mW

Zener Diodes Diode Zener Single 15.645V 3% 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TFZGTR16B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TFZGTR16B
Discrete Semiconductor Products - Diodes - Zener TFZGTR16B
DIODE ZENER 16V 500MW TUMD2

DIODE ZENER 16V 500MW TUMD2

Supplier's Site
DIODE ZENER 16V 500MW TUMD2 - 687-TFZGTR16B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 16V 500MW TUMD2
687-TFZGTR16B
DIODE ZENER 16V 500MW TUMD2 687-TFZGTR16B
DIODE ZENER 16V 500MW TUMD2

DIODE ZENER 16V 500MW TUMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 115097-TFZGTR16B 846-TFZGTR16BTR-ND 287-TFZGTR16B TFZGTR16B TFZGTR16B 687-TFZGTR16B
Product Name Diodes - Zener - Single - TFZGTR16B Single Zener Diodes 16V 500MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 16V 500MW TUMD2
Life Cycle Stage Declining; Not For New Designs Active Declining; Not For New Designs
Package TUMD2 Tape & Reel (TR) SMD/SMT
VZ 16 volts 16 volts 16 volts
ZZT 18 ohms 18 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data