DIODE ZENER 13V 500MW TUMD2 Product overview: TFZGTR13B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR13B can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 899531-TFZGTR13B
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 13 V 500 mW - Surface Mount TUMD2
Package: Reel - TR
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: TFZGTR13
Categories: Discrete Semiconductor Products
Case / Package: TUMD2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 13V 500mW Surface Mount TUMD2
DIODE ZENER 13V 500MW TUMD2
Zener Diodes Diode Zener Single 12.88V 3% 500mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TFZGTR13B | 899531-TFZGTR13B | TFZGTR13B-ND | TFZGTR13B | TFZGTR13B |
| Product Name | 13V 500MW Zener Diode | Diodes - Zener - Single - TFZGTR13B | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | TUMD2 | TUMD2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 13 volts | 13 volts | |||
| ZZT | 14 ohms | 14 ohms |