Zener Diode 12V 500mW Surface Mount TUMD2
Zener Diode 12V 500mW Surface Mount TUMD2
Manufacturer: Rohm Semiconductor
Win Source Part Number: 106542-TFZGTR12B
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 200nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 12 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: TUMD2
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
DIODE ZENER 12V 500MW TUMD2 Product overview: TFZGTR12B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TFZGTR12B can be used for catalog matching and distributor lookup.
Zener Diodes Diode Zener Single 11.735V 3% 500mW
DIODE ZENER 12V 500MW TUMD2
DIODE ZENER 12V 500MW TUMD2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TFZGTR12BTR-ND | 106542-TFZGTR12B | 287-TFZGTR12B | TFZGTR12B | TFZGTR12B | TFZGTR12B |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TFZGTR12B | 12V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||||
| Package | TUMD2 | Tape & Reel (TR) | TUMD2 | 2-SMD, Flat Lead | ||
| VZ | 12 volts | 12 volts | 12 volts | 12 volts |